Waldom Electronics Key Switch 35-730

Description
DPDT CONTACT CONFIGURATION ON/OFF/ON OPERATION TYPE SCREW TERMINAL TYPE STEEL TERMINAL MATERIAL STEEL KEY MATERIAL 0.5 AMPERE CONTACT DC CURRENT 6 V CONTACT DC VOLTAGE
Datasheet
Description
DPDT CONTACT CONFIGURATION ON/OFF/ON OPERATION TYPE SCREW TERMINAL TYPE STEEL TERMINAL MATERIAL STEEL KEY MATERIAL 0.5 AMPERE CONTACT DC CURRENT 6 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch - 35-730 - Waldom Electronics
Rockford, IL, USA
Key Switch
35-730
Key Switch 35-730
DPDT CONTACT CONFIGURATION ON/OFF/ON OPERATION TYPE SCREW TERMINAL TYPE STEEL TERMINAL MATERIAL STEEL KEY MATERIAL 0.5 AMPERE CONTACT DC CURRENT 6 V CONTACT DC VOLTAGE
  • DPDT CONTACT CONFIGURATION
  • ON/OFF/ON OPERATION TYPE
  • SCREW TERMINAL TYPE
  • STEEL TERMINAL MATERIAL
  • STEEL KEY MATERIAL
  • 0.5 AMPERE CONTACT DC CURRENT
  • 6 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-730
Product Name Key Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Key Switches - 8771882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details