Waldom Electronics Specialty Rotary Switch 35-1857-BU

Description
SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-1857-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-1857-BU
Specialty Rotary Switch 35-1857-BU
SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
  • SP3T CONTACT CONFIGURATION
  • OFF/ON/ON/ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • BRASS ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-1857-BU
Product Name Specialty Rotary Switch
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details