Waldom Electronics Specialty Rotary Switch 35-855-BU

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 35-855-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rotary Switch
35-855-BU
Specialty Rotary Switch 35-855-BU
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS ACTUATOR MATERIAL GC[T] BRAND
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • BRASS ACTUATOR MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rotary Switches
Product Number 35-855-BU
Product Name Specialty Rotary Switch
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210E0E0E - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Specs
Actuator Type Keylock
View Details