TMP Pro Distribution Datasheets for Audio Headphones
Audio headphones are small speakers worn over the ears to isolate sounds for the listener.
Audio Headphones: Learn more
| Product Name | Notes |
|---|---|
| A perfect choice for project studio engineers, home recordists and recording musicians, Audio-Technica's ATH-M30 dynamic stereo headphones offer the highest level of sonic accuracy in a design engineered to provide... | |
| Audio-Technica's ATH-M20 dynamic stereo headphones offer exceptional clarity and maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides superior isolation in high-volume listening situations. Features include: 40... | |
| CH700 headphones are ideal for any listening and monitor application where critical sound reproduction is needed. The closed-ear design provides maximum isolation reducing unwanted bleed that can be picked up... | |
| Designed for professional audio engineers and in-studio talent, SRH940 Headphones from Shure deliver accurate response across the entire audio spectrum for smooth high-end extension with tight bass. Superior transient response... | |
| Designed for professional audio engineers and musicians, the SRH840 Professional Monitoring Headphones from Shure are optimized for studio recording and critical listening. A precisely tailored frequency response and 40mm neodymium... | |
| Engineered for digital program materials, the ATH-M2X open-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. They provide a clean, linear low... | |
| Engineered for digital program materials, the ATH-M3X closed-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. The closed-back design of the earpieces... | |
| Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has... | |
| Headband Mic with TA4F Plug for use with Anchor bodypacks. | |
| In the HD 650, audiophiles will experience truly unique natural sound. With sound this good, long concerts in the comfort of your home are a certainty, so the HD 650... | |
| Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. | |
| Shure's Performance Gear Wireless Systems feature advanced, reliable components. Each system provides 10 selectable channels, allowing up to eight systems to be used simultaneously. Wireless versions of PG Series microphones... | |
| The AKG WMS 450 is your best choice for any application calling for a solution that is more flexible than a simple plug-and-play system yet easy to set up and... | |
| The Furman HDS-6 / HR-6 Audio Distribution System offers a great-sounding, cost effective and flexible way to provide custom mixes for up to sixteen people in recording and live sound... | |
| The HD 202-II is a closed-back, around-the-ear stereo headphone featuring powerful bass reproduction. Cable length: 9.8 ft. (3 m) Ear coupling: On-the-ear Frequency response (headphones): 18.....18,000 Hz Jack plug: 3.5/6.3... | |
| The HD 280 Pro is Sennheiser's most significant closed, around-the-ear headphone to be introduced in years. Designed to exceed the demands of the professional environment, the HD 280 Pro boasts... | |
| The HMD25-1 is designed for closed communication in noisy environments. It features supra-aural closed ear pads and a supercardioid MD414 dynamic microphone. It is comfortable, light, and the microphone can... | |
| The HMD280-13 is based on Sennheiser's HD280 pro headphones. It features a noise-compensating microphone, left/right mounting, replaceable coiled cable, collapsible ear pieces, and lightweight design. The headphone transducers reproduce an... | |
| The ideal entry into the world of powerful stereo sound: The HD 201 has good attenuation of ambient noise with outstanding wearing comfort at an affordable price. Cable length: 9.8... | |
| The K 141 MK II is a newly updated version of the AKG legend with XXL transducers with Varimotion™ technology to deliver higher sensitivity, wide dynamic range and higher SPL,... | |
| The K 240 MK II is a newly updated version of AKG's most successful headphones with Varimotion™ technology and XXL transducers. The K 240 MK II's semi-open ear cups have... | |
| The LA-165 is a traditional dual ear, over-the-head style earphone. Sound is distributed to both earpieces. The unit folds flat for easy storage and the ear cushions are replaceable. For... | |
| The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3... | |
| The newly designed AKG legend, K 271 MK II combines the benefits of AKG's circumaural design for extreme comfort and a closed-back design for maximum isolation from ambient noise. Thanks... | |
| The newly designed K 77 are cost-efficient headphones for various applications. These closed-back headphones are an all-round performer with solid bass and clean highs at a valuable price. A self-adjusting... | |
| The newly designed K 99 are semi-open stereo headphones which combine excellent sound and optimum price/performance. Self-adjusting headband, soft leatherette circumaural earpads, and low weight ensure pleasant fit. Large, high-performance... | |
| The PH-1 is a medium-weight single-sided headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with a... | |
| The PH-2 is a dual-sided mono, medium-weight headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with... | |
| The PH-3 is a dual-sided binaural, medium-weight headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with... | |
| The PH-88 is a single-sided super lightweight headset for the ultimate in daylong comfort. It offers a dynamic noise-canceling gooseneck microphone with a semi-rigid, fully adjustable boom for precise positioning. | |
| The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout,... | |
| The SRH240A Headphones from Shure provide excellent sound reproduction and comfort. With 40 mm neodymium dynamic drivers optimized for general listening and monitoring, the SRH240A Headphones reproduce deep bass with... | |
| The SRH440 Professional Studio Headphones from Shure provide exceptional sound reproduction and comfort. Optimized for home and studio recording, SRH440 headphones reproduce accurate audio across an extended range. Impedance, power... | |
| The SRH550DJ Headphones from Shure deliver full-range audio performance, comfort, and durability for DJ use and personal listening. 50 mm Dynamic drivers deliver enhanced bass, while padded ear cups with... | |
| The SRH750DJ Headphones from Shure deliver world-class audio performance, comfort, and durability to professional DJ's. High impedance and maximized power handling optimize the headphones for use on high-output DJ mixers. | |
| The top-line model RH600s use a specially designed, high performance driver with a thin, responsive 40mm diaphragm coupled with a high output neodymium magnet and sophisticated circuitry to provide true... |