The SRH550DJ Headphones from Shure deliver full-range audio performance, comfort, and durability for DJ use and personal listening.
50 mm Dynamic drivers deliver enhanced bass, while padded ear cups with supra-aural design swivel 90 degrees for flexible wearing positions and full isolation.
Includes a carrying bag and a threaded 1/4" (6.3) mm gold-plated adapter.
Transducer Type
Dynamic neodymium magnet
Driver Size
50 mm
Sensitivity (1kHz)
109 dB/mW
Impedance (1kHz)
32
Max. Input Power
3000 mW
Frequency Range
5 Hz - 22 kHz
Net Weight (Without Cable)
8 oz. (235 g)
Shipping Weight
24 oz. (680 g)
Length of Cable
2 meters (6.56 ft)
Type of Cable
Attached, straight oxygen-free copper
Plug
Gold-plated 1/8" (3.5 mm) stereo mini jack
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 81852 |
| Product Name | SRH Series Professional Quality DJ Headphones |