The SRH750DJ Headphones from Shure deliver world-class audio performance, comfort, and durability to professional DJ's.
High impedance and maximized power handling optimize the headphones for use on high-output DJ mixers. Comfortable, padded ear cups swivel 90 degrees and allow easy placement on one ear when mixing. Replaceable cable and included set of replacement ear pads ensure a long product life.
Transducer type
Dynamic neodymium magnet
Driver size
50 mm
Sensitivity (1kHz)
106 dB/mW
Impedance (1kHz)
32
Max. input Power
3000 mW
Frequency range
5 Hz - 30 kHz
Net weight (without cable)
8 oz. (227 g)
Shipping weight
24.8 oz. (703 g)
Length of cable
3 meters (9.84 ft)
Type of cable
Detachable coiled oxygen-free copper
Plug
Gold-plated 1/8" (3.5 mm) stereo mini jack
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 67416 |
| Product Name | SRH Series Professional DJ Headphones |