Designed for professional audio engineers and in-studio talent, SRH940 Headphones from Shure deliver accurate response across the entire audio spectrum for smooth high-end extension with tight bass.
Superior transient response provides minimal distortion. The collapsible, lightweight design with premium padded headband offers superior comfort and portability. Two included detachable cables (straight and coiled) and a replacement set of velour ear pads ensure a long product life.
Also includes a hard zippered travel case and a threaded 1/4" (6.3) mm gold-plated adapter.
Transducer type
Dynamic neodymium magnet
Driver size
40 mm
Sensitivity (1kHz)
100 dB/mW
Impedance (1kHz)
42
Max. input power (1kHz)
1000 mW
Frequency range
5 Hz - 30 kHz
Net weight (without cable)
11 oz (320 g)
Shipping weight
39.2 oz (1.11 kg)
Length of cable
Coiled: 9.84 ft (3 meters), detachable
Straight: 8.2 ft (2.5 meters), detachable
Type of cable
Detachable oxygen-free copper
Plug
Gold-plated 1/8" (3.5 mm) stereo mini jack
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 81853 |
| Product Name | SRH Series Professional Reference Headphones |