The ideal entry into the world of powerful stereo sound: The HD 201 has good attenuation of ambient noise with outstanding wearing comfort at an affordable price.
Cable length: 9.8 ft. (3 m)
Ear coupling: Around-the-ear
Frequency response (headphones): 21.....18,000 Hz
Jack plug: 3.5/6.3 mm stereo
Nominal impedance: 24
Sound pressure level (SPL): 108 dB (SPL)
Total harmonic distortion (THD): <0.7%
Transducer principle: Dynamic, closed
Weight w/o cable: Approx. 5.8 oz. (165 g.)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 42526 |
| Product Name | HD Series Hi-Fi DJ Headphones |