A perfect choice for project studio engineers, home recordists and recording musicians, Audio-Technica's ATH-M30 dynamic stereo headphones offer the highest level of sonic accuracy in a design engineered to provide maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides exceptional clarity and superior isolation in high-volume listening situations. Features include: neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and screw-on ¼" (6.3 mm) adapter; ultra-flexible 11' cable with single-side exit.
Type: Closed-back dynamic
Driver: Diameter 40 mm
Magnet: Neodymium
Voice Coil: Copper-clad aluminum wire
Frequency Response: 20-20,000 Hz
Maximum Input Power: 1,600 mW at 1 kHz
Sensitivity: 100 dB
Impedance: 65 ohms
Weight: 7.0 oz (200 g) without cable
Cable: 11' (3.4 m), OFC litz wire, left-side exit
Connector: 1/8" (3.5 mm) with screw-on 1/4" (6.3 mm) adapter
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 5908 |
| Product Name | Closed-back Dynamic Stereo Monitor Headphones (1.6W) |