The HD 202-II is a closed-back, around-the-ear stereo headphone featuring powerful bass reproduction.
Cable length: 9.8 ft. (3 m)
Ear coupling: On-the-ear
Frequency response (headphones): 18.....18,000 Hz
Jack plug: 3.5/6.3 mm stereo
Nominal impedance: 32
Sound pressure level (SPL): 115 dB (SPL)
Total harmonic distortion (THD): <0.5%
Transducer principle: Dynamic, closed
Weight w/o cable: Approx. 4.6 oz. (130 g)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 35317 |
| Product Name | HD Series DJ/Studio Headphones |