Engineered for digital program materials, the ATH-M3X closed-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. The closed-back design of the earpieces isolates the listener from distracting sounds. The headphones incorporate 40mm drivers to deliver wide dynamic range. Diaphragms only 25 microns thick provide the ATH-MX3 with a frequency range extending from 20 to 21,000 Hz. They feature soft leatherette earpads and adjustable headband, and include a 9.8' cable with 3.5 mm stereo mini-plug and 1/4" (6.3 mm) phone plug adapter.
Type: Closed-back dynamic
Driver Diameter: 40 mm
Frequency Response: 20 - 21,000 Hz
Maximum Input Power: 100 mW
Sensitivity: 100 dB
Impedance: 32 ohms
Weight: 5.0 oz (140 g)
Cable: 9.8' (3 m)
Connector: 3.5 mm stereo mini-plug
Accessory Included: 1/4" (6.3 mm) plug adapter
Dynamic Stereo Headphones, Closed Back; Frequency Response Min:20Hz; Frequency Response Max:21kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:Stereo Phone; Lead Length:3m; Product Range:
| TMP Pro Distribution | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Headphones | Audio Headphones |
| Product Number | 5958 | 32AC6680 |
| Product Name | Mid-size Closed-back Dynamic Stereo Headphones (Extended Range) | Dynamic Stereo Headphones, Closed Back; Frequency Response Min Audio Technica |