The top-line model RH600s use a specially designed, high performance driver with a thin, responsive 40mm diaphragm coupled with a high output neodymium magnet and sophisticated circuitry to provide true "reference quality" audio. Its ambient open-ear design with special acoustic mesh fabric ensures clear, transparent sound and a comfortable listening experience. The RH600s also feature a very wide dynamic range and a linear frequency response from 20Hz to 22kHz for accurate, balanced audio reproduction.
Headphone Type: Open
Driver Size: 40mm
Fit Style: Circumaural
Frequency Response: 20Hz-22kHz
Impedance: 32 ohms
Plug Type: 1/8-inch to 1/4-inch adapter
Cable Type: Straight
Cord Length: Approximately 3 meters
Weight: 1.05 pounds
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 53455 |
| Product Name | RH Series Reference Headphones |