CH700 headphones are ideal for any listening and monitor application where critical sound reproduction is needed. The closed-ear design provides maximum isolation reducing unwanted bleed that can be picked up on live microphones. The CH700 employs exceptional 40mm drivers with ultra thin Mylar diaphragms and high-output neodymium magnets. The result is a wide dynamic range and linear frequency response from 20Hz to 22kHz for exceptional reproduction and a balanced sound making them a perfect choice for monitoring digital audio. The large earpiece further extends the low frequency response and the adjustable headband and lightweight design provide comfort and easy listening through the longest sessions.
Headphone Type: Closed
Driver Size: 40mm
Fit Style: Circumaural
Frequency Response: 20Hz-22kHz
Impedance: 64 ohms
Plug Type: 1/8-inch to 1/4-inch adapter
Cable Type: Straight
Cord Length: Approximately 3 meters
Weight: 1.1 pounds
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 29957 |
| Product Name | CH Series Studio Reference Headphones |