The SRH440 Professional Studio Headphones from Shure provide exceptional sound reproduction and comfort.
Optimized for home and studio recording, SRH440 headphones reproduce accurate audio across an extended range.
Impedance, power handling and sensitivity are all calibrated for professional audio devices such as DJ mixers, mixing consoles, and headphone amplifier. Includes carrying bag and threaded 1/4" (6.3mm) gold plated adapter.
Transducer type
Dynamic neodymium magnet
Driver size
40 mm
Sensitivity (1kHz)
105 dB
Impedance (1kHz)
44
Max. input power (1kHz)
500 mW
Frequency range
10 Hz - 22 kHz
Net weight (without cable)
0.6 lb (181 g)
Shipping weight
1.55 lbs (612 g)
Length of cable
3 meters (9.84 ft)
Type of cable
Detachable coiled oxygen-free copper
Plug
Gold-plated 1/8" (3.5 mm) stereo mini jack
STUDIO HEADPHONE, 10HZ - 22KHZ, 3M; Frequency Response Min:10Hz; Frequency Response Max:22kHz; Impedance:44ohm; Drive Unit Type:Dynamic, Neodymium Magnet; Connector Type:3.5mm Jack Plug; Lead Length:3m; Product Range:
| TMP Pro Distribution | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Headphones | Audio Headphones |
| Product Number | 67417 | 77R7272 |
| Product Name | SRH Series Professional Studio Headphones | Studio Headphone, 10Hz 22Khz, 3M; Frequency Response Min Shure |