The Furman HDS-6 / HR-6 Audio Distribution System offers a great-sounding, cost effective and flexible way to provide custom mixes for up to sixteen people in recording and live sound environments. The combination of unique functions add unprecedented functionality and convenience to any multiple-user audio application.
The system consists of two components: the rackmount HDS-6 Audio Distribution System, and one or more HR-6 remote mixers (please note that the HR-6 remote mixers are sold separately). Linking the distribution unit and remote mixers is as easy as plugging in cables -- multiple HR-6's are simply daisy-chained together. A pair of 25 foot linking cables is included with each HR-6, and other lengths are easily obtained at your local computer store or through mail order. For applications where daisy-chaining is not practical, a twelve port or larger ethernet patch panel can be wired to allow multiple HR-6 units to connect from a central location. Up to eight HR-6 remote mixers can be linked to an HDS-6, and two pairs of headphones may be plugged into each HR-6.
The HR-6 is a compact six-channel, five-pot remote mixer that clamps to any mic stand. When used with the HDS-6, the HR-6 allows musicians to customize their own headphone or monitor mix, and the engineer doesn't have to touch the board.
The HR-6 provides four mono pots and one stereo pot. The four mono pots allow each user to create a custom mix of four console channels or busses. The stereo pot will most often be used for a main control room mix, or for a stereo effects return.
The HR-6 also provides a "Submixes Included/Excluded" button, which mutes the four mono pots, allowing only the stereo source to be heard, without having to alter the HR-6's four monaural settings.
The HDS-6 / HR-6 Audio Distribution System and HR-6 Remote Mixer are designed for high-end audio applications, yet are affordable enough for home studios and general live sound applications.
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 23019 |
| Product Name | Headphone Remote Mixing Station |