The HMD280-13 is based on Sennheiser's HD280 pro headphones. It features a noise-compensating microphone, left/right mounting, replaceable coiled cable, collapsible ear pieces, and lightweight design. The headphone transducers reproduce an extremely wide 8Hz-25kHz range. Cable is terminated with tinned leads.
Attenuation: Max. 32 dB
Characteristic SP:L 102 dB
Connector: Unterminated coiled cable, min. 1m / max. 3 m
Distortion: < 1%
Ear coupling: Around-the-ear, closed
Frequency response: 8 - 25,000 Hz
Frequency response (microphone): 50 - 13,000 Hz
Nominal impedance: 300 /side
Sensitivity: 1 mV/Pa
Transducer principle: Dynamic
Transducer principle: Dynamic
Weight w/o cable: Approx. 7.8 oz. (220 g)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 50298 |
| Product Name | HMD Series Professional Communications Circumaural Headset |