Audio-Technica's ATH-M20 dynamic stereo headphones offer exceptional clarity and maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides superior isolation in high-volume listening situations. Features include: 40 mm drivers, each with a neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and snap-on ¼" (6.3 mm) adapter; ultra-flexible 10" coiled cable with single-side exit.
Type: Closed-back dynamic
Driver Diameter: 40 mm
Magnet: Neodymium
Voice Coil: Copper-clad aluminum wire
Frequency Response: 30 - 20,000 Hz
Maximum Input Power: 1,200 mW at 1 kHz
Sensitivity: 98 dB
Impedance: 40 ohms
Weight: 7.1 oz (230 g) without cable
Cable: 10' (3.0 m), coiled, left-side exit
Connector: 1/8" (3.5 mm) stereo mini-plug, snap-on 1/4" (6.3 mm) adapter
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 5861 |
| Product Name | Closed-Back Dynamic Stereo Monitor Headphones (1.2W) |