The newly designed K 99 are semi-open stereo headphones which combine excellent sound and optimum price/performance.
Self-adjusting headband, soft leatherette circumaural earpads, and low weight ensure pleasant fit.
Large, high-performance 1.6-inch (40-mm) speakers provide a natural, uncolored sound.
Type: semi-open, dynamic headphones
Sensitivity: 112 dB/V
Frequency range: 18 to 22,000 Hz
Rated impedance: 32 ohms
Max. input power: 200 mW
Cable: 3 m single-sided (99,9% oxygen-free)
Connector: stereo mini plug
Adapter: convertible jack plug (1/8" to 1/4")
Net weight (without cable): 210 g (7.4 oz.)
Shipping weight: 400 g (14.1 oz.)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 37833 |
| Product Name | Semi-open Hi-Fi Stereo Headphones |