HEADPHONE, WIRELESS, 25KHZ, 40MM NEODY; Carrier Frequency:-; Frequency Response Min:5Hz; Frequency Response Max:25kHz; Connector Type:-; Drive Unit Type:Dynamic, Neodymium Magnet; Product Range:
Designed for professional audio engineers and musicians, the SRH840 Professional Monitoring Headphones from Shure are optimized for studio recording and critical listening.
A precisely tailored frequency response and 40mm neodymium dynamic drivers combine with total comfort and durability to provide the ultimate listening experience. The replaceable cable and included set of replacement ear pads ensure a long product life. Also includes threaded 1/4" (6.3mm) gold-plated adapter.
Transducer type
Dynamic neodymium magnet
Driver size
40 mm
Sensitivity (1kHz)
102 dB/mW
Impedance (1kHz)
44
Max. input power (1kHz)
1000 mW
Frequency range
5 Hz - 25 kHz
Net weight (without cable)
0.7 lb (317.5 g)
Shipping weight
1.75 lbs (794 g)
Length of cable
3 meters (9.84 ft)
Type of cable
Detachable coiled oxygen-free copper
Plug
Gold-plated 1/8" (3.5 mm) stereo mini jack
| Newark, An Avnet Company | TMP Pro Distribution | |
|---|---|---|
| Product Category | Audio Headphones | Audio Headphones |
| Product Number | 77R7274 | 59644 |
| Product Name | Headphone, Wireless, 25Khz, 40Mm Neody; Carrier Frequency Shure | SRH Series Professional Monitoring Headphones |