The HD 280 Pro is Sennheiser's most significant closed, around-the-ear headphone to be introduced in years. Designed to exceed the demands of the professional environment, the HD 280 Pro boasts extremely robust construction combined with the sound quality, modular design and aggressive noise isolation the necessary in the field. The unique collapsible design, combined with swiveling ear cups, offers maximum flexibility in any application.
Connection cable: Coiled cable (min1m/max 3m)
Contact pressure: 6 N
Ear coupling: Around-the-ear
Frequency response (headphones): 8 - 25,000 Hz
Jack plug: 3.5 / 6.3 mm stereo
Load rating: 500 mW
Nominal impedance: 64
Sound pressure level (SPL): 102 dB (IEC 268-7)
Total harmonic distortion (THD): 0.1%
Transducer principle: Dynamic, closed
Weight w/o cable: 7.8 oz (220 g)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 29442 |
| Product Name | HD Series Professional Monitoring Headphones |