Engineered for digital program materials, the ATH-M2X open-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. They provide a clean, linear low end response, and include an 11.5' cable with 3.5 mm stereo mini-plug and 1/4" (6.3 mm) phone plug adapter.
Type: Open-back dynamic
Driver Diameter: 40 mm
Frequency Response: 20 - 20,000 Hz
Maximum Input Power: 100 mW
Sensitivity: 100 dB
Impedance: 32 ohms
Weight: 4.0 oz (115 g)
Cable: 11.5' (3.5 m)
Connector: 3.5 mm stereo mini-plug
Accessory Included: 1/4" (6.3 mm) plug adapter
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 5876 |
| Product Name | Mid-size Open-back Dynamic Stereo Headphones |