In the HD 650, audiophiles will experience truly unique natural sound. With sound this good, long concerts in the comfort of your home are a certainty, so the HD 650 also sets standards in comfort and convenience. The HD 650 is a genuine masterpiece, which will satisfy even the most demanding listener.
Cable length: 9.8 ft. (3 m)
Contact pressure: Approx. 2.5 N
Ear coupling: Around-the-ear
Frequency response (headphones): 10.....39,500 Hz
Jack plug: 6.3/3.5 mm stereo
Nominal impedance: 300
Sound pressure level (SPL): 103 dB (1 Vrms)
Total harmonic distortion (THD): 0.05 %
Transducer principle: Open, dynamic
Weight w/o cable: Approx. 9.2 oz. (260 g)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 35402 |
| Product Name | HD Series Audiophile Headphones |