The newly designed K 77 are cost-efficient headphones for various applications.
These closed-back headphones are an all-round performer with solid bass and clean highs at a valuable price.
A self-adjusting headband, leatherette earpads, and gimbal suspension ensure excellent comfort.
Type: closed-back, dynamic headphones
Sensitivity: 115 dB/V
Frequency range: 18 to 20,000 Hz
Rated impedance: 32 ohms
Max. input power: 200 mW
Cable: 2.5 m single-sided (99,9% oxygen-free)
Connector: stereo mini plug
Adapter: convertible jack plug (1/8" to 1/4")
Net weight (without cable): 190 g (6.7 oz.)
Shipping weight: 400 g (14.1 oz.)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 52427 |
| Product Name | Closed-back Circumaural Headphones |