The HMD25-1 is designed for closed communication in noisy environments. It features supra-aural closed ear pads and a supercardioid MD414 dynamic microphone. It is comfortable, light, and the microphone can be worn on either side. The 6' cable is terminated with tinned leads.
Connection cable: 6 ft. (1.8 m) steel cable, tin-plated open ends
Contact pressure: Approx. 3.3 N
Ear coupling: On-the-ear, closed
Frequency response: 100 - 16,000 Hz (Microphone)
Frequency response: 20 - 16,000 Hz (Headphone)
Load rating: 200 mW
Min. terminating impedance: 1,000
Nominal impedance: 600 per side
Pick-up pattern: Super-cardioid
Sensitivity in free field, no load (1kHz): 1mV/Pa
Sound pressure level (SPL): 102 dB(SPL) +- 2dB at 1kHz, 1mW
Total harmonic distortion (THD): <1%
Transducer principle: Dynamic
Weight w/o cable: Approx. 6.7 oz. (190 g)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 9859 |
| Product Name | HMD Series Supraural Dynamic Headset |