The LA-165 is a traditional dual ear, over-the-head style earphone. Sound is distributed to both earpieces. The unit folds flat for easy storage and the ear cushions are replaceable. For carefree public use, ear pieces can be covered with optional disposable sanitary covers. Stereo performance provides a natural listening experience.
Frequency Response: 20 Hz - 20 kHz
Impedance: 32 ohm +/- 15% @ 1 kHz
Rated Power Input: 50 mW
Max Power Input: 100 mW
Sensitivity: 110 dB +/- 4dB @ 1 kHz, 1 mW
Connector: 3.5 mm
Cord Length: 36 in. (92 cm)
Weight: 5 oz. (142 g)
Shipping Weight: 1 lbs. (454 g)
Color: Dark Gray
Compliance: RoHS
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 38808 |
| Product Name | Stereo Headphones |