Shure's Performance Gear Wireless Systems feature advanced, reliable components. Each system provides 10 selectable channels, allowing up to eight systems to be used simultaneously. Wireless versions of PG Series microphones offer solid, quality performance. Features include an internal antenna, 250' range, XLR and 1/4" outs, 8-hour battery life, and an overall 45Hz-15kHz frequency response.
Output Impedance
XLR connector: 200 Ohms
1/4 inch connector: 1 kilohm
Audio Output Level Ref. +/- 33 kHz deviation with 1 kHz tone
XLR connector (into 100 kilohm load): -19 dBV, typical
1/4 inch connector (into 100 kilohm load): -5 dBV, typical
Sensitivity
-105 dBm for 12 dB SINAD, typical
Image Rejection
>50 dB, typical
Housing
Molded ABS
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 94925 |
| Product Name | PG Series Headset Wireless System |