Lingto Electronic Limited Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 34
Product Name Notes
18MBIT PIPELINED QDRII SRAM
1M X 18, SYNCHRONOUS ZBT SRAM
2.5V SRAM 1 MEG (64K X 16-BIT)
512K X 36 SYNCHRONOUS ZBT SRAM
7164L - STATIC RAM 64K (8K X 8-B
71T75602 - 512K X 36, 2.5V SYNCH
71V016 - 1 MEG (64K X 16-BIT) 3.
IC SRAM 16KBIT PARALLEL 48DIP
IC SRAM 16KBIT PARALLEL 48LCC
IC SRAM 16KBIT PARALLEL 52PLCC
IC SRAM 16KBIT PARALLEL 64TQFP
IC SRAM 16KBIT PARALLEL SB48
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 119PBGA
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 48CABGA
IC SRAM 1MBIT PARALLEL 48FBGA
IC SRAM 32KBIT PARALLEL 100TQFP
IC SRAM 32KBIT PARALLEL 68FPACK
IC SRAM 32KBIT PARALLEL 68PGA
IC SRAM 32KBIT PARALLEL 68PLCC
IC SRAM 64KBIT PARALLEL 28CDIP
IC SRAM 64KBIT PARALLEL 28CERDIP
IC SRAM 64KBIT PARALLEL 28DIP
IC SRAM 64KBIT PARALLEL 28SOJ
IC SRAM 8KBIT PARALLEL 48DIP
IC SRAM 8KBIT PARALLEL 48LCC
IC SRAM 8KBIT PARALLEL 52PLCC
IC SRAM 8KBIT PARALLEL 64TQFP
IC SRAM 8KBIT PARALLEL SB48
IC SRAM
SRAM 64K (8K X 8-BIT)

<< Prev Next >>