Renesas Electronics Corporation Memory 71T75902S75PFGI

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71T75902S75PFGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71T75902S75PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71T75902S75PFGI
Integrated Circuits (ICs) - Memory - Memory 71T75902S75PFGI
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site
Sram, 18Mbit, 1Mx18Bit, 7.5Ns, Tqfp-100; Memory Size Renesas - 47AC2621 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 18Mbit, 1Mx18Bit, 7.5Ns, Tqfp-100; Memory Size Renesas
47AC2621
Sram, 18Mbit, 1Mx18Bit, 7.5Ns, Tqfp-100; Memory Size Renesas 47AC2621
SRAM, 18MBIT, 1MX18BIT, 7.5NS, TQFP-100; Memory Size:18Mbit; SRAM Memory Configuration:1M x 18bit; Supply Voltage Range:2.375V to 2.625V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:7.5ns; Operating Temperature RoHS Compliant: Yes

SRAM, 18MBIT, 1MX18BIT, 7.5NS, TQFP-100; Memory Size:18Mbit; SRAM Memory Configuration:1M x 18bit; Supply Voltage Range:2.375V to 2.625V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:7.5ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 71T75902S75PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 100-TQFP

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 100-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71T75902S75PFGI-ND 71T75902S75PFGI 47AC2621 71T75902S75PFGI 71T75902S75PFGI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Sram, 18Mbit, 1Mx18Bit, 7.5Ns, Tqfp-100; Memory Size Renesas Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type TQFP; 100-LQFP TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details