SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 48-PDIP
IC SRAM 16KBIT PARALLEL 48DIP Product overview: 7142SA100P from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7142SA100P can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 100 ns 48-PDIP
IC SRAM 16KBIT PARALLEL 48DIP
IC SRAM 16KBIT PARALLEL 48DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7142SA100P-ND | 774-7142SA100P | 7142SA100P | 7142SA100P | 7142SA100P |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | Tube | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |