The 7140SA100P is a high-speed 1K x 8 Dual-Port Static SRAM designed for asynchronous memory applications. It operates with a maximum access time of 100ns and is compatible with a single 5V ±10% power supply. This device features two independent ports, allowing simultaneous read and write operations without the need for additional logic, making it suitable for systems requiring efficient data handling. The product is available in various package types, including 48-pin DIP, LCC, and flatpack options, catering to different design requirements. It supports battery backup operation with 2V data retention for low-power applications. The 7140SA100P is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. Additionally, it offers an industrial temperature range of -40°C to +85°C for selected speed grades, making it versatile for various applications.
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 48-PDIP
IC SRAM 8KBIT PARALLEL 48DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7140SA100P | 7140SA100P |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 100 ns | 100 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |