The 71V016SA12YG is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates on a single 3.3V power supply and features equal access and cycle times of 12 ns for commercial applications. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various systems. This memory chip is packaged in a 44-pin Plastic SOJ format and is designed for both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C available for selected speeds. The 71V016SA12YG includes bidirectional LVTTL-compatible data inputs and outputs, along with a chip select and output enable pin for efficient control. It also supports low power consumption through chip deselect functionality, making it suitable for power-sensitive applications. Engineers considering this product should note its high-speed performance and compatibility with various systems, particularly in applications requiring reliable and fast memory access.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2129-ND | 71V016SA12YG | 71V016SA12YG |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits |