SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 166MHz 3.5ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 166 MHz 3.5 ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75802S166BGGI-ND | 71T75802S166BGGI | 71T75802S166BGGI | 71T75802S166BGGI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | BGA; 119-BGA | BGA; 119-BGA | BGA |