Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 7164L45DB

Description
Win Source Part Number: 1315375-7164L45DB Category: Integrated Circuits (ICs)>Memory Package: Tube Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7164L RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315375-7164L45DB Category: Integrated Circuits (ICs)>Memory Package: Tube Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7164L RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1315375-7164L45DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1315375-7164L45DB
Integrated Circuits (ICs) - Memory 1315375-7164L45DB
Win Source Part Number: 1315375-7164L45DB Category: Integrated Circuits (ICs)>Memory Package: Tube Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7164L RoHS Status: RoHS non-compliant

Win Source Part Number: 1315375-7164L45DB
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.600", 15.24mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7164L
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-7164L45DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7164L45DB
Memory IC and Storage Component 774-7164L45DB
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L45DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L45DB can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L45DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L45DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7164L45DB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 45ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 45ns 28-CDIP

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 28CERDIP

IC SRAM 64KBIT PARALLEL 28CERDIP

Supplier's Site Datasheet
Memory - 7164L45DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 45 ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 45 ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7164L45DB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7164L45DB
Integrated Circuits (ICs) - Memory 7164L45DB
IC SRAM 64KBIT PARALLEL 28CERDIP

IC SRAM 64KBIT PARALLEL 28CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1315375-7164L45DB 774-7164L45DB 7164L45DB-ND 7164L45DB 7164L45DB 7164L45DB
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
 - CY14B104NA-BA45XE - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-TFBGA-48
View Details
5 suppliers
Memory - 71V124SA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details