The Sram, 64Kbit, 0 to 70°C ROHS compliant product is a high-speed static RAM organized as 8K x 8 bits, fabricated using advanced CMOS technology. It features address access times as fast as 20ns and operates from a single 5V supply, ensuring compatibility with TTL logic levels. The device supports low power consumption and includes a battery backup operation for data retention at voltages as low as 2V, applicable to the low-power version. It is available in multiple package types, including 28-pin DIP, CERDIP, and SOJ, and is compliant with military standards (MIL-STD-883, Class B), making it suitable for high-reliability applications. The operating temperature range for this specific product is from 0°C to 70°C, aligning with commercial specifications.
IC SRAM 64KBIT PARALLEL 28DIP Product overview: 7164S20TPG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164S20TPG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 28-PDIP
SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-PDIP
SRAM, 64KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC SRAM 64KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7164S20TPG | 7164S20TPG-ND | 7164S20TPG | 42AH2731 | 7164S20TPG |
| Product Name | Memory IC and Storage Component | Memory | Memory | Sram, 64Kbit, 0 To 70Deg C Rohs Compliant Renesas | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 20 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |