Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 1-MBIT (128 K X 8) SRAM, 45NS | |
| 2-MBIT (128K X 16) SRAM | |
| ASYNC RAM | |
| IC NVSRAM 16KBIT PARALLEL 28SOIC | |
| IC NVSRAM 16MBIT PAR 165FBGA | |
| IC NVSRAM 1MBIT PARALLEL 48FBGA | |
| IC NVSRAM 1MBIT SPI 16SOIC | |
| IC NVSRAM 1MBIT SPI 24FBGA | |
| IC NVSRAM 1MBIT SPI 30MHZ 16SOIC | |
| IC NVSRAM 256KBIT I2C 8SOIC | |
| IC NVSRAM 256KBIT PAR 48FBGA | |
| IC NVSRAM 256KBIT SPI 8SOIC | |
| IC NVSRAM 4MBIT PARALLEL 48FBGA | |
| IC NVSRAM 512KBIT SPI 8SOIC | |
| IC NVSRAM 64KBIT I2C 8SOIC | |
| IC NVSRAM 64KBIT SPI 40MHZ 8SOIC | |
| IC SRAM 1MBIT PARALLEL 32SOIC | |
| IC SRAM 1MBIT PARALLEL 32STSOP | |
| IC SRAM 1MBIT PARALLEL 32TSOP I | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 1MBIT PARALLEL 48VFBGA | |
| IC SRAM 2MBIT PARALLEL 32SOIC | |
| IC SRAM 2MBIT PARALLEL 32STSOP | |
| IC SRAM 2MBIT PARALLEL 32TSOP I | |
| IC SRAM 2MBIT PARALLEL 32TSOP II | |
| IC SRAM 2MBIT PARALLEL 36VFBGA | |
| IC SRAM 2MBIT PARALLEL 44TSOP II | |
| IC SRAM 2MBIT PARALLEL 48FBGA | |
| IC SRAM 2MBIT PARALLEL 48VFBGA | |
| IC SRAM 4MBIT 70NS 32SOIC | |
| IC SRAM 4MBIT PARALLEL 32SOIC | |
| IC SRAM 4MBIT PARALLEL 32TSOP II | |
| IC SRAM 4MBIT PARALLEL 44TSOP II | |
| IC SRAM 4MBIT PARALLEL 48VFBGA | |
| NO WARRANTY | |
| SRAM CHIP ASYNC SINGLE 3V 1M BIT | |
| SRAM CHIP ASYNC SINGLE 3V 4M BIT | |
| STANDARD SRAM, 128KX16 | |
| STANDARD SRAM, 128KX8 | |
| STANDARD SRAM, 16X4, 35NS, CMOS | |
| STANDARD SRAM, 1KX4, 35NS | |
| STANDARD SRAM, 1KX4, 45NS | |
| STANDARD SRAM, 256KX16, 45NS | |
| STANDARD SRAM, 256KX16, 55NS | |
| STANDARD SRAM, 256KX16, 70NS | |
| STANDARD SRAM, 256KX8, 55NS | |
| STANDARD SRAM, 256KX8, 70NS | |
| STANDARD SRAM, 4KX1, 55NS | |
| STANDARD SRAM, 512KX8, 70NS | |
| STANDARD SRAM, 64KX16, 45NS | |
| STANDARD SRAM, 64KX16, 55NS | |
| STANDARD SRAM, 64KX16, 70NS | |
| STANDARD SRAM |
| << Prev | Next >> |