The 71T75802S133PFGI8 is a 2.5V synchronous SRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 512K x 36 bits. It operates at a high speed of 133 MHz, with a clock-to-data access time of 4.2 ns. This memory device supports the Zero Bus Turnaround (ZBT,Ñ¢) feature, which eliminates dead cycles between read and write operations, enhancing overall system performance. The SRAM includes a burst counter for efficient data handling, allowing for four-word burst capability in either interleaved or linear order. It has a single read/write control pin and utilizes positive clock-edge triggering for address, data, and control signals, making it suitable for fully pipelined applications. The device is packaged in a 100-pin thin quad flatpack (TQFP) and is available in both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C for selected speeds. Additional features include individual byte write control, three chip enable pins for easy depth expansion, and a power-down mode controlled by the ZZ input. The device is compliant with the IEEE 1149.1 JTAG standard for boundary scan testing.
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 133MHz 4.2ns 100-TQFP (14x14)
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75802S133PFGI8-ND | 71T75802S133PFGI8 | 71T75802S133PFGI8 | 71T75802S133PFGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP |