Renesas Electronics Corporation Memory 7143LA35GB

Description
IC SRAM 32KBIT PARALLEL 68PGA
Description
IC SRAM 32KBIT PARALLEL 68PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 7143LA35GB is a high-speed 2K x 16 dual-port static RAM designed for asynchronous memory applications. It operates with a maximum access time of 35 ns and is suitable for commercial, industrial, and military temperature ranges. The device features low power consumption, with typical active power at 1050 mW and standby power at 1 mW. It supports independent, asynchronous access for reads and writes, allowing for versatile control with separate write controls for each port. The memory is compatible with a single 5V power supply and offers battery backup operation with 2V data retention. The 7143LA35GB is available in a 68-pin PGA package and is compliant with military specifications, making it suitable for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The 7143LA35GB is a high-speed 2K x 16 dual-port static RAM designed for asynchronous memory applications. It operates with a maximum access time of 35 ns and is suitable for commercial, industrial, and military temperature ranges. The device features low power consumption, with typical active power at 1050 mW and standby power at 1 mW. It supports independent, asynchronous access for reads and writes, allowing for versatile control with separate write controls for each port. The memory is compatible with a single 5V power supply and offers battery backup operation with 2V data retention. The 7143LA35GB is available in a 68-pin PGA package and is compliant with military specifications, making it suitable for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 7143LA35GB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7143LA35GB
Integrated Circuits (ICs) - Memory 7143LA35GB
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site
Memory - 7143LA35GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 68-PGA (29.46x29.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7143LA35GB 7143LA35GB 7143LA35GB
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 35 ns 35 ns 35 ns
Density 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details