SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 200MHz 3.2ns 119-PBGA (14x22)
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
IC SRAM 18MBIT PARALLEL 119PBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75802S200BG-ND | 71T75802S200BG | 71T75802S200BG | 71T75802S200BG |
| Product Name | Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR (ZBT); SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | BGA; 119-BGA | BGA; 119-BGA | 119-BGA |