IC SRAM 1MBIT PARALLEL 48CABGA Product overview: 71V016SA15BFG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V016SA15BFG8 can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT PARALLEL 48CABGA
IC SRAM 1MBIT PARALLEL 48FBGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-CABGA (7x7)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V016SA15BFG8 | 71V016SA15BFG8 | 71V016SA15BFG8 | 71V016SA15BFG8 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | |
| Cycle Time | 15 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |