Renesas Electronics Corporation Memory 71V016SA10PHGI8

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V016SA10PHGI8 is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates on a single 3.3V power supply and features equal access and cycle times of 10ns for commercial and industrial temperature ranges. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various applications. This memory chip includes an output enable pin with a fast operation time of 5ns and is compatible with LVTTL logic levels for all bidirectional inputs and outputs. It is available in a 44-pin TSOP Type II package, making it suitable for space-constrained designs. The device also supports low power consumption through chip deselect functionality and includes upper and lower byte enable pins for flexible data handling. The 71V016SA10PHGI8 is designed for high-performance applications requiring reliable memory solutions, with an industrial temperature range option of -40°C to +85°C available for selected speeds.

Datasheet Summary
Powered by GS/AI

The 71V016SA10PHGI8 is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates on a single 3.3V power supply and features equal access and cycle times of 10ns for commercial and industrial temperature ranges. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various applications. This memory chip includes an output enable pin with a fast operation time of 5ns and is compatible with LVTTL logic levels for all bidirectional inputs and outputs. It is available in a 44-pin TSOP Type II package, making it suitable for space-constrained designs. The device also supports low power consumption through chip deselect functionality and includes upper and lower byte enable pins for flexible data handling. The 71V016SA10PHGI8 is designed for high-performance applications requiring reliable memory solutions, with an industrial temperature range option of -40°C to +85°C available for selected speeds.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V016SA10PHGI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - 71V016SA10PHGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V016SA10PHGI8-ND 71V016SA10PHGI8 71V016SA10PHGI8
Product Name Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 774-CY14B256LA-SP45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details