Renesas Electronics Corporation Memory - SRAM - 7143SA70GB 7143SA70GB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874338-7143SA70GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 70 ns 68-PGA (29.46x29.46) Package: 68-BPGA Package: Tube Mounting: Through Hole Family Name: 7143SA70 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7143SA70GB, IDT7143SA70GB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874338-7143SA70GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 70 ns 68-PGA (29.46x29.46) Package: 68-BPGA Package: Tube Mounting: Through Hole Family Name: 7143SA70 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7143SA70GB, IDT7143SA70GB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7143SA70GB - 874338-7143SA70GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7143SA70GB
874338-7143SA70GB
Memory - SRAM - 7143SA70GB 874338-7143SA70GB
Manufacturer: Renesas Electronics America Win Source Part Number: 874338-7143SA70GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 70 ns 68-PGA (29.46x29.46) Package: 68-BPGA Package: Tube Mounting: Through Hole Family Name: 7143SA70 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7143SA70GB, IDT7143SA70GB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874338-7143SA70GB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 70 ns 68-PGA (29.46x29.46)
Package: 68-BPGA
Package: Tube
Mounting: Through Hole
Family Name: 7143SA70
Categories: Integrated Circuits (ICs)
Case / Package: 68-PGA (29.46x29.46)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7143SA70GB, IDT7143SA70GB-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7143SA70GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7143SA70GB
Memory IC and Storage Component 774-7143SA70GB
IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7143SA70GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7143SA70GB can be used for catalog matching and distributor lookup.

IC SRAM 32KBIT PARALLEL 68PGA Product overview: 7143SA70GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7143SA70GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Memory - 7143SA70GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 70 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 70 ns 68-PGA (29.46x29.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7143SA70GB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7143SA70GB
Integrated Circuits (ICs) - Memory 7143SA70GB
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874338-7143SA70GB 774-7143SA70GB 7143SA70GB 7143SA70GB 7143SA70GB
Product Name Memory - SRAM - 7143SA70GB Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 68-PGA (29.46x29.46) Tube 68-BPGA 68-BPGA
Access Time 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers