Renesas Electronics Corporation Memory 7142SA55J

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7142SA55J is a high-speed 2K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd., designed for asynchronous access with a maximum access time of 55 ns. It operates on a single 5V ±10% power supply and features low power consumption, typically drawing 325mW during active operation and 5mW in standby mode. This memory device supports independent access for reads and writes, making it suitable for applications requiring simultaneous data access. The 7142SA55J is available in multiple package types, including 48-pin DIP, LCC, and PLCC, and is compliant with military specifications, ensuring reliability in demanding environments. Additionally, it offers battery backup operation with 2V data retention capability in low-power versions. The device is ideal for systems that require dual-port memory solutions without the need for additional discrete logic.

Datasheet Summary
Powered by GS/AI

The 7142SA55J is a high-speed 2K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd., designed for asynchronous access with a maximum access time of 55 ns. It operates on a single 5V ±10% power supply and features low power consumption, typically drawing 325mW during active operation and 5mW in standby mode. This memory device supports independent access for reads and writes, making it suitable for applications requiring simultaneous data access. The 7142SA55J is available in multiple package types, including 48-pin DIP, LCC, and PLCC, and is compliant with military specifications, ensuring reliability in demanding environments. Additionally, it offers battery backup operation with 2V data retention capability in low-power versions. The device is ideal for systems that require dual-port memory solutions without the need for additional discrete logic.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7142SA55J-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 7142SA55J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7142SA55J
Integrated Circuits (ICs) - Memory - Memory 7142SA55J
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7142SA55J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7142SA55J-ND 7142SA55J 7142SA55J 7142SA55J
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2556XS133PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 63608701 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details