Renesas Electronics Corporation Memory 7140SA55PF8

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7140SA55PF8 is a high-speed 1K x 8 Dual-Port Static SRAM from Quarktwin Technology Ltd. It operates with a maximum access time of 55 ns and is designed for asynchronous memory access, allowing independent read and write operations from two ports. This memory device is compatible with a single 5V ±10% power supply and features low-power operation, consuming approximately 550mW during active use and 5mW in standby mode. The 7140SA55PF8 is available in various package types, including 64-pin TQFP, making it suitable for a range of applications. It is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. Additionally, the device supports battery backup operation with 2V data retention capability, enhancing its utility in applications requiring data preservation during power loss. The product is ideal for systems that require dual-port memory architecture, enabling efficient data handling without the need for additional logic components.

Datasheet Summary
Powered by GS/AI

The 7140SA55PF8 is a high-speed 1K x 8 Dual-Port Static SRAM from Quarktwin Technology Ltd. It operates with a maximum access time of 55 ns and is designed for asynchronous memory access, allowing independent read and write operations from two ports. This memory device is compatible with a single 5V ±10% power supply and features low-power operation, consuming approximately 550mW during active use and 5mW in standby mode. The 7140SA55PF8 is available in various package types, including 64-pin TQFP, making it suitable for a range of applications. It is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. Additionally, the device supports battery backup operation with 2V data retention capability, enhancing its utility in applications requiring data preservation during power loss. The product is ideal for systems that require dual-port memory architecture, enabling efficient data handling without the need for additional logic components.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7140SA55PF8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 7140SA55PF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7140SA55PF8
Integrated Circuits (ICs) - Memory - Memory 7140SA55PF8
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Memory - 7140SA55PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7140SA55PF8-ND 7140SA55PF8 7140SA55PF8 7140SA55PF8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details