IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L25TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L25TDB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920936-7164L25TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 25 ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: IDT7164
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7164L25TDB, IDT7164L25TDB-ND
SRAM - Asynchronous Memory IC 64Kbit Parallel 25 ns 28-CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7164L25TDB | 920936-7164L25TDB | 7164L25TDB | 7164L25TDB | 7164L25TDB |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 7164L25TDB | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Cycle Time | 25 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |