The 71V016SA15BFGI is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates at a supply voltage of 3.3V and features equal access and cycle times of 15ns for commercial applications. The device is designed using advanced CMOS technology, ensuring high performance and reliability. It includes an output enable pin with a fast operation time of 5ns and supports LVTTL-compatible bidirectional data inputs and outputs. This memory chip is available in multiple package types, including a 48-ball plastic FBGA, making it suitable for various applications. It also offers low power consumption through chip deselect and includes upper and lower byte enable pins. The 71V016SA15BFGI is suitable for both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C for selected speeds. This product is ideal for engineers seeking a reliable and efficient static RAM solution for their projects.
IC SRAM 1MBIT PARALLEL 48CABGA
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-CABGA (7x7)
IC SRAM 1MBIT PARALLEL 48FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V016SA15BFGI | 71V016SA15BFGI | 71V016SA15BFGI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 15 ns | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V |