SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 100ns 28-CDIP
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L100DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L100DB can be used for catalog matching and distributor lookup.
IC SRAM 64KBIT PARALLEL 28CERDIP
SRAM - Asynchronous Memory IC 64Kbit Parallel 100 ns 28-CDIP
IC SRAM 64KBIT PARALLEL 28CERDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7164L100DB-ND | 774-7164L100DB | 7164L100DB | 7164L100DB | 7164L100DB |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | "28-CDIP (0.600"", 15.24mm)" | Tube | DIP; 28-CDIP (0.600\", 15.24mm) | 28-CDIP (0.600, 15.24mm) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |