SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 133MHz 4.2ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75602S133PFGI8-ND | 71T75602S133PFGI8 | 71T75602S133PFGI8 | 71T75602S133PFGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 512 kbits | 18000 kbits |