Renesas Electronics Corporation Memory 7140SA35J8

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7140SA35J8 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd., designed for asynchronous memory applications. It operates with a maximum access time of 35 ns, making it suitable for commercial applications. The device supports battery backup operation with 2V data retention, specifically in the low-power (LA) version. It is TTL-compatible and requires a single 5V ±10% power supply. The memory is available in various package types, including 48-pin DIP, LCC, and 64-pin TQFP, accommodating different design requirements. The 7140SA35J8 is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. It features fully asynchronous operation from either port, allowing independent access for reads and writes. The device also includes on-chip port arbitration logic and a BUSY flag for efficient communication between ports.

Datasheet Summary
Powered by GS/AI

The 7140SA35J8 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd., designed for asynchronous memory applications. It operates with a maximum access time of 35 ns, making it suitable for commercial applications. The device supports battery backup operation with 2V data retention, specifically in the low-power (LA) version. It is TTL-compatible and requires a single 5V ±10% power supply. The memory is available in various package types, including 48-pin DIP, LCC, and 64-pin TQFP, accommodating different design requirements. The 7140SA35J8 is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. It features fully asynchronous operation from either port, allowing independent access for reads and writes. The device also includes on-chip port arbitration logic and a BUSY flag for efficient communication between ports.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7140SA35J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)

Buy Now
Memory - 7140SA35J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7140SA35J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7140SA35J8
Integrated Circuits (ICs) - Memory - Memory 7140SA35J8
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7140SA35J8-ND 7140SA35J8 7140SA35J8 7140SA35J8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers