SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: 71V016SA10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V016SA10PHG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM, 1MBIT, 64KX16BIT, 10NS, TSOP-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:3.15V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:0°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2128-ND | 774-71V016SA10PHG | 71V016SA10PHG | 71V016SA10PHG | 71V016SA10PHG | 47AC2622 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 1Mbit, 64Kx16Bit, 10Ns, Tsop-44; Memory Size Renesas |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) | TSOP | |
| Supply Voltage | 3.15V ~ 3.6V | 1.5V; 3.6V; 3.15V ~ 3.6V | 3.6V; 3.15V ~ 3.6V | 3.15V ~ 3.6V |