Renesas Electronics Corporation Memory 7164L85DB

Description
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85ns 28-CDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85ns 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7164L85DB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85ns 28-CDIP

Buy Now Datasheet
Memory - SRAM - 7164L85DB - 907803-7164L85DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7164L85DB
907803-7164L85DB
Memory - SRAM - 7164L85DB 907803-7164L85DB
Manufacturer: Renesas Electronics America Win Source Part Number: 907803-7164L85DB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85 ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: IDT7164 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7164L85DB, IDT7164L85DB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907803-7164L85DB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 85 ns 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: IDT7164
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7164L85DB, IDT7164L85DB-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7164L85DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7164L85DB
Memory IC and Storage Component 774-7164L85DB
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L85DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L85DB can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L85DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L85DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28CERDIP

IC SRAM 64KBIT PARALLEL 28CERDIP

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28CERDIP

IC SRAM 64KBIT PARALLEL 28CERDIP

Supplier's Site Datasheet
Memory - 7164L85DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7164L85DB-ND 907803-7164L85DB 774-7164L85DB 7164L85DB 7164L85DB 7164L85DB
Product Name Memory Memory - SRAM - 7164L85DB Memory IC and Storage Component Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.600"", 15.24mm)" DIP; 28-CDIP Tube DIP; 28-CDIP (0.600", 15.24mm) DIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S200PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers